EN
  • EN
  • DE

MT9GTF12872FY-667E2D6

Part No MT9GTF12872FY-667E2D6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950001-MT9GTF12872FY-667E2D6
Series *
Ultra Librarian 3D Model Ultra Librarian MT9GTF12872FY-667E2D6 CAD Model

Description

The Micron MT9GTF12872FY-667E2D6 is a 1GB DDR2 SODIMM (Small Outline Dual Inline Memory Module) designed primarily for laptops and other small form-factor devices. It operates at a speed of 667MHz and is commonly used to upgrade or replace existing memory in compatible systems.

Applications

  • Laptops
  • Notebooks
  • Small form-factor PCs
  • Embedded systems

Features

  • 1GB capacity
  • DDR2 technology
  • 200-pin SODIMM form factor
  • 667MHz (PC2-5300) operating speed
  • Unbuffered

Benefits

  • Increased System Performance: Upgrading to or replacing with this module can improve overall system responsiveness and multitasking capabilities.
  • Improved Multitasking: More memory allows for running more applications simultaneously without significant performance degradation.
  • Enhanced Gaming Experience: In some cases, upgrading memory can improve gaming performance, particularly in older systems.
  • Easy Installation: SODIMMs are generally easy to install in compatible laptops and small form-factor devices.

Additional Details

This 200-pin DDR2 SODIMM operates at a voltage of 1.8V. It is unbuffered memory, meaning it doesn't have a register between the DRAM modules and the system memory controller. The MT9GTF12872FY-667E2D6 is compatible with systems that support DDR2 SODIMMs running at 667MHz. Ensure your system specifications match the module's requirements before purchasing. Refer to your device's manual for memory upgrade instructions and compatibility information.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess