EN
  • EN
  • DE

MTA36ASF2G72PZ-2G6

Part No MTA36ASF2G72PZ-2G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946638-MTA36ASF2G72PZ-2G6
Series *
Ultra Librarian 3D Model Ultra Librarian MTA36ASF2G72PZ-2G6 CAD Model

Description

The Micron MTA736ASF2G72PZ-2G6 is a 16GB DDR3L ECC Registered DIMM (RDIMM) server memory module designed to provide high performance and stability for demanding server applications. It operates at a frequency of 1600MHz (PC3L-12800) and is built with Micron's high-quality DRAM chips to ensure reliability and efficiency.

Applications:

  • Servers: Ideal for use in servers requiring high memory capacity and error correction.
  • Workstations: Suitable for high-end workstations used for professional applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Used in data center environments to support virtualization, cloud computing, and database management systems.
  • Cloud Computing: Supports memory intensive cloud applications.

Features:

  • 16GB Capacity: Provides ample memory for demanding server applications.
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption and heat generation.
  • 1600MHz (PC3L-12800): Offers a fast data transfer rate for improved system performance.
  • ECC Registered: Includes error correction code (ECC) to detect and correct single-bit errors, ensuring data integrity and system stability.
  • RDIMM: Registered DIMM design enhances signal integrity and allows for higher memory capacities.
  • 240-Pin: Standard DDR3 DIMM connector for compatibility with a wide range of server motherboards.

Benefits:

  • Increased System Performance: Provides a significant boost to overall system performance, allowing for faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality ensures data accuracy and prevents data corruption, crucial for mission-critical applications.
  • Enhanced Reliability: High-quality Micron DRAM chips and registered design contribute to long-term reliability and stability.
  • Reduced Power Consumption: DDR3L technology helps reduce power consumption and heat generation, leading to lower operating costs and a more environmentally friendly system.
  • Scalability: RDIMM design allows for higher memory capacities, enabling scalability to meet growing memory demands.

Additional Details:

The MTA736ASF2G72PZ-2G6 is a dual-ranked module with a x72 configuration. It adheres to JEDEC standards for DDR3L RDIMM modules. The module's operating temperature ranges from 0°C to 85°C. This memory module is designed to provide a stable and reliable memory solution for servers and workstations, ensuring consistent performance under heavy workloads.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess