EN
  • EN
  • DE

LTC1261LIMS8-4.5#PBF

Part No LTC1261LIMS8-4.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4.5V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1261
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847421-LTC1261LIMS8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LIMS8-4.5#PBF CAD Model

Description

The LTC1261LIMS8-4.5#PBF is a robust and efficient DC-DC converter integrated circuit (IC) manufactured by Analog Devices Inc., designed to meet the needs of compact and power-sensitive applications. This high-performance IC offers a convenient solution for generating a negative voltage from a positive input voltage, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The LTC1261LIMS8-4.5#PBF is engineered to provide a high efficiency conversion, which minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the end application.
  • Wide Input Voltage Range: With an input voltage range that accommodates various levels, this IC is versatile and can be used in multiple scenarios, from battery-powered devices to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and making it suitable for a diverse set of negative voltage requirements.
  • Compact Size: Housed in an MSOP-8 package, the LTC1261LIMS8-4.5#PBF is designed for space-constrained applications, offering a compact power solution without compromising on performance.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature limits, protecting both the IC and the surrounding components from potential thermal damage.

Applications

The LTC1261LIMS8-4.5#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Negative Voltage Supplies
  • Industrial Control Systems
  • Handheld Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1261LIMS8-4.5#PBF is no exception. Manufactured to high standards, this IC ensures reliable operation under varying conditions, backed by Analog Devices' reputation in the industry. The lead-free and RoHS-compliant package reflects the company's dedication to environmental responsibility.

With its combination of features, efficiency, and compact design, the LTC1261LIMS8-4.5#PBF from Analog Devices Inc. stands out as a powerful solution for designers looking to implement a negative voltage supply in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5706 $55.7118
7+ $15.2374 $106.6618
11+ $14.7612 $162.3732
15+ $14.2851 $214.2765
19+ $13.8089 $262.3691
25+ $12.3804 $309.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess