EN
  • EN
  • DE

N25Q064A13EF8A0E

Part No N25Q064A13EF8A0E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 64Mb Multi I/O SPI NOR Flash AT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453854-N25Q064A13EF8A0E
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mbit
Memory Organization 16M x 4
Memory Interface SPI
Clock Frequency 108MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFPN (MLP8) (8x6)
Product Status Obsolete
Write Cycle Time - Word, Page 8ms, 5ms
Ultra Librarian 3D Model Ultra Librarian N25Q064A13EF8A0E CAD Model

Description

The Micron N25Q064A13EF8A0E is a 64Mb Multi I/O SPI NOR Flash AT memory chip that combines performance with reliability, catering to a wide range of high-speed and secure storage requirements. Its Multi I/O Serial Peripheral Interface (SPI) allows for a flexible and high-speed operation in various applications, including embedded systems, automotive, and consumer electronics. The addition of NOR architecture offers fast read capabilities, making it particularly suitable for code shadowing to RAM, executing code directly from the Flash (XIP), and storing important boot code. Micron's expertise in Flash memory technology is evident in this component, which has been designed for efficient power consumption, high reliability, and a broad temperature range, making it an ideal choice for applications where durability and performance are paramount. This 64Mb Flash memory unit underscores Micron's commitment to providing sophisticated storage solutions that meet the evolving needs of the tech industry.

You May Also Be Interested in

CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
CISCO MEM-C6K-CPTFL2GB - Catalyst 6500 Compact Flash Memory 2GB
Need more? Email Us
CISCO
Memory riser with 12 DIMM slots
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
Cisco UCS-MR-1X162RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product colour: Black, Green16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank/x4
Need more? Email Us
CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess