EN
  • EN
  • DE

N25Q064A13ESE40

Part No N25Q064A13ESE40
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-8
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 733012-N25Q064A13ESE40
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ESE40 CAD Model

Description

The N25Q064A13ESE40 is a 64-Mbit, 3V, multiple input/output serial Flash memory device manufactured by Micron Technology Inc. This device features a small sector erase capability, allowing for more flexible data storage and management. It supports standard, Dual, and Quad SPI operation, providing a range of data transfer rates to suit different application needs.

Applications

  • Embedded systems
  • Consumer electronics
  • Networking devices
  • Industrial control systems
  • Mobile devices

Features

  • 64-Mbit (8 MB) density
  • 3V power supply
  • SPI interface (Serial Peripheral Interface)
  • Standard, Dual, and Quad SPI operation
  • Small sector erase (4KB sectors)
  • Page program (256 bytes per page)
  • High-speed clock frequency
  • Low power consumption
  • Hardware and software write protection
  • Volatile and non-volatile lock bits
  • Extended operating temperature range

Benefits

  • High Density: Provides ample storage for code and data in embedded systems.
  • Flexible Interface: Offers multiple SPI modes for optimized data transfer rates.
  • Small Sector Erase: Enables efficient data management and reduces write times.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Protection: Prevents accidental data corruption.

Additional Details

The N25Q064A13ESE40 operates with a single 3V power supply, which simplifies system design and reduces power consumption. The SPI interface is compatible with a wide range of microcontrollers and processors. The device features hardware and software write protection mechanisms to prevent accidental data corruption. The small sector erase capability allows for efficient data management, as only the necessary sectors need to be erased before writing new data. The device is available in various package options, including SOIC and WSON, to accommodate different board layouts and assembly processes. The operating temperature range is typically extended industrial, making it suitable for harsh environments.

This Flash memory is designed for applications requiring reliable and non-volatile storage, such as boot code storage, data logging, and firmware updates.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess