EN
  • EN
  • DE
  • IT

N25Q128A11EF740F

Part No N25Q128A11EF740F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832317-N25Q128A11EF740F
Ultra Librarian 3D Model Ultra Librarian N25Q128A11EF740F CAD Model

Description

The N25Q128A11EF740F is a 128 Mb (Megabit) Serial Flash Memory device manufactured by Micron Technology Inc. It belongs to the N25Q family, which is well-regarded for its high performance, low power consumption, and reliability. These features make it suitable for a wide range of embedded applications requiring non-volatile memory. The specific part number indicates configuration settings related to packaging, temperature grade and other parameters.

Applications

  • Embedded Systems: Used for storing boot code, operating systems, and application code.
  • Consumer Electronics: Found in devices like digital cameras, set-top boxes, and portable gaming consoles for storing firmware and user data.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing application code and configuration settings.
  • Networking Equipment: Utilized in routers, switches, and wireless access points for storing bootloaders, operating system images, and configuration files.
  • Medical Devices: Incorporated in medical instruments for storing calibration data, patient information, and operating software.

Features

  • Memory Size: 128 Mb (16MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) allows for easy interfacing with microcontrollers and processors.
  • Supply Voltage: Operates from a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for efficient and fast data writing.
  • Sector Erase: Offers sector erase functionality to enable flexible memory management.
  • Block Erase: Provides block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features like password protection and block locking to prevent unauthorized access.
  • Operating Temperature: Operates across an industrial temperature range for reliable operation in harsh environments.
  • Quad SPI Support: Enhanced data throughput via Quad SPI (QSPI) interface.

Benefits

  • High Performance: Fast read, write, and erase operations ensure quick system response.
  • Low Power Consumption: Minimal power consumption makes it suitable for battery-powered devices and energy-conscious applications.
  • Compact Size: Small package size allows for easy integration into space-constrained designs.
  • Reliable Data Storage: Guarantees data integrity and long-term data retention.
  • Simplified Integration: Easy connection to microcontrollers and host processors via the SPI interface.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs.
  • Enhanced Security: Protects sensitive data from unauthorized access and modification.

Additional Details

The N25Q128A11EF740F is constructed using CMOS technology, leading to reduced power consumption and greater reliability. It is offered in a range of packaging options to meet diverse application needs. The SPI interface has multiple modes of operation, including standard SPI, Dual SPI, and Quad SPI for increased data rates. The device also incorporates a deep power-down mode to further decrease power consumption when idle. Its characteristics make it an excellent choice for embedded systems where reliability, security, and performance are essential.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9092
Macronix
IC FLASH 8GBIT ONFI 63VFBGA
Lowest to $103.6419
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 52PLCC
Lowest to $73.6690
Fujitsu Electronics America, Inc.
IC FRAM 2MBIT SPI 25MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
Micron Technology Inc.
IC FLASH 8TBIT LBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 64TQFP
Lowest to $49.0494
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
Lowest to $19.0602

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess