EN
  • EN
  • DE

PRN1024M8V91AG8SNF-125

Part No PRN1024M8V91AG8SNF-125
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940950-PRN1024M8V91AG8SNF-125
Series *
Ultra Librarian 3D Model Ultra Librarian PRN1024M8V91AG8SNF-125 CAD Model

Description

The PRN1024M8V91AG8SNF-125 is a high-performance SDRAM component manufactured by Micron Technology Inc. This memory module is designed for applications requiring substantial memory capacity and fast data access speeds. It is built to meet the demands of various computing and embedded systems, providing reliable and efficient memory solutions.

Applications

  • High-performance computing
  • Networking equipment
  • Industrial automation systems
  • Embedded systems with high memory requirements
  • Telecommunications infrastructure

Features

  • High memory density: 1GB (1024Mb)
  • Organized as 128M x 8
  • High-speed data transfer rates
  • Low power consumption
  • Compact form factor
  • Lead-free construction

Benefits

  • Improved system performance due to fast data access
  • Increased memory capacity allows for handling larger datasets and more complex applications
  • Reduced power consumption contributes to energy efficiency
  • Enhanced reliability and durability in demanding environments
  • Simplified system design due to compact form factor

Additional Details

The PRN1024M8V91AG8SNF-125 SDRAM module operates within a specified voltage range, ensuring compatibility with a wide range of systems. It features advanced error correction capabilities, further enhancing data integrity and system reliability. Its design adheres to industry standards, ensuring ease of integration and compatibility with existing hardware and software platforms. The module is rigorously tested to guarantee optimal performance and long-term stability.

This module supports various operating temperatures, making it suitable for deployment in different environments. The high bandwidth provided by this SDRAM component enables efficient data processing, making it an ideal choice for memory-intensive applications. With its combination of high capacity, speed, and reliability, the PRN1024M8V91AG8SNF-125 from Micron Technology Inc. is a valuable component for enhancing system capabilities.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess