EN
  • EN
  • DE

SGG128M8V68AGCGFF-15E

Part No SGG128M8V68AGCGFF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941677-SGG128M8V68AGCGFF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian SGG128M8V68AGCGFF-15E CAD Model

Description

The SGG128M8V68AGCGFF-15E is a DDR4 SDRAM module manufactured by Micron Technology Inc. This high-performance memory module is designed to meet the demanding requirements of modern computing systems. It is a 1GB module organized as 128M x 8, offering a balance of capacity and speed.

Applications:

  • High-performance desktops
  • Servers
  • Workstations
  • Gaming PCs
  • Industrial computing

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for increased bandwidth and reduced power consumption compared to previous generations.
  • Capacity: 1GB (128M x 8)
  • Speed: -15E indicates a speed grade, typically translating to a clock frequency around 1600-2400 MHz (check the specific datasheet for accurate speed).
  • Operating Voltage: 1.2V
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Increased Bandwidth: DDR4 technology enables faster data transfer rates, improving overall system performance.
  • Reduced Power Consumption: 1.2V operating voltage lowers power consumption, leading to energy savings and extended battery life in portable devices.
  • Improved Stability: On-Die Termination enhances signal integrity, resulting in more stable and reliable operation.
  • Enhanced Performance: Faster clock speeds contribute to quicker application loading, smoother multitasking, and improved gaming experiences.

Additional Details:

The SGG128M8V68AGCGFF-15E DDR4 SDRAM module is designed for high-performance computing environments. Its DDR4 architecture offers significant advantages over previous generations of memory technology, including increased bandwidth, reduced power consumption, and improved signal integrity. The module operates at a voltage of 1.2V, which contributes to energy efficiency and reduces heat generation. The use of On-Die Termination (ODT) further enhances signal integrity by minimizing reflections and ensuring reliable data transfer. The 1GB capacity provides ample memory space for demanding applications. This module is commonly used in desktops, servers, workstations, and gaming PCs to enhance overall system performance and responsiveness.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess