EN
  • EN
  • DE

SM256M32Z01MD1BNP-062FT

Part No SM256M32Z01MD1BNP-062FT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR4-3200 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942851-SM256M32Z01MD1BNP-062FT
Series *
Ultra Librarian 3D Model Ultra Librarian SM256M32Z01MD1BNP-062FT CAD Model

Description

The SM256M32Z01MD1BNP-062FT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It provides integrated storage solutions for mobile devices and other embedded applications.

Applications:

  • Smartphones
  • Tablets
  • GPS Devices
  • E-Readers
  • Wearable Devices

Features:

  • Capacity: 256Mb x 32
  • eMMC 5.1 Standard: Supports the eMMC 5.1 standard, offering high-speed data transfer rates.
  • Integrated Controller: Includes an integrated controller for managing NAND flash memory.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile storage.
  • Small Form Factor: Compact size for integration into space-constrained devices.
  • Power Management: Advanced power management features for energy efficiency.

Benefits:

  • Fast Data Access: Enables quick boot times and rapid application loading.
  • Reliable Storage: Provides robust and reliable data storage for critical applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in mobile devices.
  • Simplified Integration: The integrated controller simplifies the design and implementation process.
  • Enhanced Performance: Improves overall system performance and responsiveness.

Additional Details:

The SM256M32Z01MD1BNP-062FT eMMC device is designed for use in mobile and embedded systems requiring reliable and high-performance storage. The eMMC interface simplifies integration and reduces the need for external components. The integrated controller manages the complexities of NAND flash memory, including wear leveling, error correction, and bad block management.

This eMMC device is suitable for a wide range of applications, from smartphones and tablets to industrial and automotive systems. Its small form factor and low power consumption make it an ideal choice for portable devices.

The specific speed and performance characteristics of the SM256M32Z01MD1BNP-062FT are determined by the eMMC 5.1 standard and the device's internal configuration.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess