EN
  • EN
  • DE

TLP7820

Part No TLP7820
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840607-TLP7820
Ultra Librarian 3D Model Ultra Librarian TLP7820 CAD Model

Description

The TLP7820 is a high-speed photovoltaic MOSFET driver from Toshiba Semiconductor and Storage. It is designed for driving MOSFETs and IGBTs in various applications, including power supplies, motor control, and industrial equipment. The device offers high isolation voltage and high-speed switching performance, making it suitable for demanding applications requiring electrical isolation between the control circuit and the power circuit.

Applications

  • Power supplies: Used in isolated power supplies for driving the MOSFETs in the primary or secondary side.
  • Motor control: Implemented in motor drives to control the switching of IGBTs or MOSFETs, providing electrical isolation and fast switching speeds.
  • Inverters: Employed in inverter circuits for renewable energy systems (solar, wind) and UPS (uninterruptible power supplies).
  • Industrial equipment: Utilized in industrial automation systems for driving power devices in PLCs (programmable logic controllers) and other control equipment.
  • Medical equipment: Found in medical devices requiring high isolation and reliable switching.

Features

  • High isolation voltage: Offers a high isolation voltage (typically 5000 Vrms) between the input and output, ensuring safety and preventing ground loops.
  • High-speed switching: Provides fast turn-on and turn-off times, enabling efficient switching and reduced power losses.
  • Low input current: Requires low input current to activate the output, reducing power consumption in the control circuit.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for various industrial environments.
  • Compact package: Available in a small package size for space-constrained applications.
  • RoHS compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved safety: High isolation voltage enhances safety by preventing electrical shock and ground loops.
  • Increased efficiency: Fast switching speeds minimize power losses and improve overall system efficiency.
  • Reduced power consumption: Low input current reduces power consumption in the control circuit.
  • Enhanced reliability: Robust design and wide operating temperature range ensure reliable performance in harsh environments.
  • Smaller footprint: Compact package allows for integration into space-constrained applications.
  • Compliance with environmental regulations: RoHS compliance ensures environmental friendliness.

Additional Details

The TLP7820 typically consists of an LED on the input side and a photovoltaic MOSFET driver on the output side. When current flows through the LED, it emits light, which is converted into voltage by the photovoltaic cells. This voltage then drives the gate of the external MOSFET. Key specifications include the isolation voltage, input forward current, output voltage, and switching speeds. Understanding these parameters is crucial for proper design and application of the device.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0527 $58.0013
47+ $2.5052 $117.7444
72+ $2.4267 $174.7224
99+ $2.3481 $232.4619
128+ $2.2696 $290.5088
171+ $2.0351 $348.0021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,161 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess