EN
  • EN
  • DE
  • IT

STK11C88-NF25I

Part No STK11C88-NF25I
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC NVSRAM 256KBIT PAR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 25 ns 28-SOIC
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name STK11C88
ECCN EAR99
HTSUS 8542.32.0041
Other Part Number 428-3854, STK11C88-NF25I-ND, 2832-STK11C88-NF25I
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935398-STK11C88-NF25I
Ultra Librarian 3D Model Ultra Librarian STK11C88-NF25I CAD Model

Description

The Cypress Semiconductor Corp STK11C88 is a non-volatile SRAM memory IC with a capacity of 256Kb (32K x 8) and operates in parallel. STK11C88 by Cypress Semiconductor Corp.

  • Memory Size: 256Kb (32K x 8)
  • Operation: Parallel
  • Access Time: 25 ns
  • Package: 28-SOIC package
  • Operating Temperature: -40℃ to 85℃
  • Category: Integrated circuits (ICs)
  • Popularity: High
  • Package Quantity: 1
  • HTSUS Code: 8542.32.0041

You May Also Be Interested in

STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $9.7500
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 32SOJ
Lowest to $17.4627
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $9.6766
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $34.4098
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 54TSOP
Lowest to $103.1138
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $12.1242
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.4465

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess