EN
  • EN
  • DE

WED3C7410E16MC-400BH9I

Part No WED3C7410E16MC-400BH9I
Manufacturer Micron Technology Inc.
Catalog Embedded - Microprocessors
Description RISC MICROPROCESSOR, 400MHZ, CMO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Microprocessor IC series
Manufacturer Microsemi Corporation
Package Tray
Part Status Not For New Designs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0000
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846699-WED3C7410E16MC-400BH9I
Ultra Librarian 3D Model Ultra Librarian WED3C7410E16MC-400BH9I CAD Model

Description

The WED3C7410E16MC-400BH9I is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It's a managed NAND flash memory solution, integrating NAND flash memory with a controller in a single package. This device offers high-density storage and simplified integration for various embedded systems.

Applications

  • Smartphones: Used for storing the operating system, applications, and user data.
  • Tablets: Functions similarly to smartphones, providing storage for the OS, apps, and user content.
  • Embedded Systems: Applied in various embedded applications requiring reliable and high-density storage.
  • Navigation Systems: Stores map data and navigation software.
  • Digital Cameras: Provides storage for captured images and videos.

Features

  • eMMC 5.1 Standard: Compliant with the JEDEC eMMC 5.1 standard, offering high-speed data transfer rates and advanced features.
  • NAND Flash Memory: Utilizes high-density NAND flash memory for data storage.
  • Integrated Controller: Includes a built-in controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.
  • High-Speed Interface: Supports high-speed data access through its eMMC interface.
  • Power Management: Incorporates power-saving modes to reduce power consumption in portable devices.

Benefits

  • Simplified Integration: The integrated controller simplifies the design process and reduces time to market.
  • High Performance: Offers high-speed data transfer rates for improved application performance.
  • Reliable Storage: Provides reliable data storage with built-in error correction and wear-leveling technologies.
  • Space Saving: The compact eMMC package saves valuable board space in embedded systems.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Additional Details

The WED3C7410E16MC-400BH9I operates across a wide temperature range and offers robust data retention capabilities. Its high-speed interface ensures quick boot-up times and efficient data access. The integrated controller manages complex flash memory operations, allowing developers to focus on application development rather than memory management. This eMMC device is suitable for applications requiring high-density, reliable, and high-performance storage in a small form factor.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess