EN
  • EN
  • DE

XAA256M8V89CG8GQF-SSSV

Part No XAA256M8V89CG8GQF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941452-XAA256M8V89CG8GQF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XAA256M8V89CG8GQF-SSSV CAD Model

Description

The Micron XAA256M8V89CG8GQF-SSSV is a DDR3 SDRAM component engineered to provide reliable and high-performance memory solutions for a variety of applications. With a focus on speed, capacity, and power efficiency, this memory module is well-suited for use in embedded systems, industrial automation, and consumer electronics.

Applications

  • Industrial Automation: Implemented in control systems, data acquisition units, and HMI (Human Machine Interface) devices where reliable memory is crucial.
  • Embedded Systems: Integrated into single-board computers (SBCs), system-on-modules (SOMs), and other embedded platforms for real-time data processing.
  • Networking Equipment: Used in routers, switches, and network appliances to handle high-speed data buffering and processing.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and medical imaging devices where data accuracy and reliability are essential.
  • Aerospace: Utilized in aerospace applications such as flight control systems and satellite communication systems.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for higher bandwidth and improved power efficiency compared to previous generations.
  • Capacity: Offers a capacity of 256Mb x 8, providing sufficient memory for various embedded applications.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), enabling fast and efficient data access.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat dissipation.
  • FBGA Package: Housed in a Fine-Pitch Ball Grid Array (FBGA) package, allowing for high-density mounting and improved thermal performance.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced Performance: Provides fast data access and high bandwidth, improving overall system performance.
  • Reduced Power Consumption: Low-voltage operation contributes to energy efficiency and extends battery life in portable devices.
  • Increased Reliability: Designed for robust and stable operation, ensuring data integrity and system uptime.
  • Compact Footprint: FBGA packaging allows for a compact design, suitable for space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for applications requiring high-performance memory.

Additional Details

The XAA256M8V89CG8GQF-SSSV is built to meet the stringent requirements of industrial and embedded applications. It features advanced error correction techniques to ensure data integrity and is tested for reliability under diverse operating conditions. The FBGA package provides excellent thermal performance, allowing for efficient heat dissipation. Optimal performance requires proper implementation and adherence to the manufacturer's specifications. Refer to the Micron datasheet for detailed timing parameters, voltage requirements, and other technical specifications. This module is a reliable choice for applications demanding high performance and robust operation.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess