EN
  • EN
  • DE

XAA64M16U68AO8ZLF-SSSV

Part No XAA64M16U68AO8ZLF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942158-XAA64M16U68AO8ZLF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XAA64M16U68AO8ZLF-SSSV CAD Model

Description

The XAA64M16U68AO8ZLF-SSSV is a high-performance SDRAM component manufactured by Micron Technology Inc. It is designed for use in demanding applications that require high bandwidth and low latency memory access.

Applications:

  • Networking equipment (routers, switches)
  • High-performance computing
  • Graphics cards
  • Embedded systems with significant memory requirements
  • Telecommunications infrastructure

Features:

  • High-speed data transfer rates
  • Low latency
  • High bandwidth
  • Compact form factor
  • Lead-free construction
  • Optimized power consumption

Benefits:

  • Increased system performance due to faster memory access.
  • Improved responsiveness in demanding applications.
  • Reduced power consumption compared to older memory technologies.
  • Higher system reliability due to robust design and manufacturing.
  • Smaller footprint allows for more compact system designs.

Additional Details:

This SDRAM component is designed to meet the rigorous demands of modern electronic systems. Its high speed and low latency make it ideal for applications where performance is critical. The device utilizes advanced manufacturing techniques to ensure high reliability and long-term stability. Specific details regarding the SDRAM type (e.g., DDR4) and operating frequency would require further investigation of the datasheet which is not readily available without specific inquiry to the manufacturer, Micron. Power consumption is optimized for efficiency. The component is RoHS compliant.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess