EN
  • EN
  • DE

XAA64M16U68AOAZLF-SSHL

Part No XAA64M16U68AOAZLF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942164-XAA64M16U68AOAZLF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA64M16U68AOAZLF-SSHL CAD Model

Description

The XAA64M16U68AOAZLF-SSHL is a high-performance SDRAM component manufactured by Micron Technology Inc. This memory module is designed for applications needing fast and reliable data access, particularly in environments requiring robust performance and stability.

Applications:

  • Server systems
  • Networking devices such as high-end routers and switches
  • Industrial automation equipment
  • High-resolution graphics processing units (GPUs)
  • Advanced driver-assistance systems (ADAS) in automotive applications

Features:

  • High-speed data transfer capabilities
  • Low latency for quick data retrieval
  • High bandwidth to support demanding applications
  • Error correction features to maintain data integrity
  • Compact design for space-constrained environments
  • Energy-efficient operation for reduced power consumption

Benefits:

  • Enhanced system performance due to rapid memory access
  • Improved system responsiveness for real-time applications
  • Reduced energy costs through efficient power management
  • Increased system reliability due to built-in error detection and correction
  • Greater design flexibility due to its compact form factor

Additional Details:

This SDRAM component is manufactured using advanced semiconductor technology to ensure high reliability and performance. Its high bandwidth and low latency make it an excellent choice for applications where speed is critical. The exact memory type (DDR generation, speed grade) would require a datasheet. It is lead-free and RoHS compliant, meeting environmental standards. This component provides stable and reliable operation in a wide range of operating conditions.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess