EN
  • EN
  • DE

HAL1507SU-A-4-R-6-39-HASX-03

Part No HAL1507SU-A-4-R-6-39-HASX-03
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description HallSwitch Unipolar SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962327-HAL1507SU-A-4-R-6-39-HASX-03
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL1507SU-A-4-R-6-39-HASX-03 CAD Model

Description

The HAL1507SU-A-4-R-6-39-HASX-03 is a programmable linear Hall effect sensor manufactured by Micronas GmbH. This sensor is designed for precise measurement of magnetic fields, providing a linear output voltage proportional to the applied field strength.

Applications

  • Linear position sensing
  • Current sensing
  • Angle measurement
  • Rotary position sensing
  • Proximity detection

Features

  • Programmable sensitivity and offset
  • High accuracy and linearity
  • Temperature compensation
  • Short circuit and overvoltage protection
  • Analog output
  • Small package size

Benefits

  • Flexibility to adapt to various magnetic field ranges due to programmable sensitivity
  • Precise and reliable measurements due to high accuracy and linearity
  • Stable performance over temperature variations due to temperature compensation
  • Protection against electrical stress
  • Easy integration into analog circuits
  • Compact design allows for use in space-constrained applications

Additional Details

The HAL1507SU-A-4-R-6-39-HASX-03 linear Hall sensor is designed with advanced BiCMOS technology, providing high sensitivity and accuracy. The sensor's programmability allows for customization of the output characteristics to match specific application requirements. Temperature compensation ensures stable operation over a wide temperature range. The integrated protection features enhance the reliability and robustness of the sensor. The analog output signal is proportional to the magnetic field strength, allowing for direct interface with analog signal processing circuits. Detailed specifications, including sensitivity range, offset voltage, and temperature coefficients, can be found in the Micronas datasheet. This sensor is well-suited for applications requiring precise and reliable measurement of magnetic fields in industrial and automotive environments.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess