EN
  • EN
  • DE

HAL501 SF-K

Part No HAL501 SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT-89B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 5xy
Package Tape & Reel
Product Status Obsolete
Technology Hall Effect
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 5.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 775591-HAL501 SF-K
Ultra Librarian 3D Model Ultra Librarian HAL501 SF-K CAD Model

Description

The 775591-HAL501SF-K is a solid-state magnetic switch from the HAL® 5xy series.

  • Temperature Compensation: Yes (-40°C to 140°C)
  • Switch Type: Unipolar
  • Output Type: Open Drain
  • Supply Voltage: 3.8V to 24V
  • Supply Current (Maximum): 5.2mA
  • Mounting: Surface Mount
  • Package: TO-243AA, variant
  • Applications: Position Sensing, Door and Window Sensors, Speed Detection

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess