EN
  • EN
  • DE

HAL503SF-A

Part No HAL503SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 5xy
Package Tape & Reel
Product Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Test Condition 25°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 170°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919991-HAL503SF-A
Ultra Librarian 3D Model Ultra Librarian HAL503SF-A CAD Model

Description

The 919991-HAL503SF-A is a solid-state magnetic sensor from Micronas GmbH.

  • Series: HAL 5xy
  • Feature: temperature compensation
  • Package: tape and reel
  • Standard Package Quantity: 2,000 pieces
  • Technology: hall effect
  • Output Type: open drain
  • Function: latch
  • Test Condition: 25°C
  • Polarized: south pole
  • Maximum Supply Current: 4.2mA
  • Maximum Output Current: 20mA
  • Sensing Range (Trip): 10mT
  • Sensing Range (Release): -10mT
  • Voltage Supply: 3.8V to 24V
  • Mounting: surface mountable
  • Package Variant: TO-243AA
  • Temperature Range: -40°C to 170°C
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS: 8542.39.0001
  • Product Status: obsolete

You May Also Be Interested in

Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess