EN
  • EN
  • DE

HAL504SF-A-4-R-1-0

Part No HAL504SF-A-4-R-1-0
Manufacturer Micronas GmbH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT89
Manufacturer Micronas GmbH
RoHS State Request Verification
Win Source Part Number 738463-HAL504SF-A-4-R-1-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAL504SF-A-4-R-1-0 CAD Model

Description

The HAL504SF-A-4-R-1-0 is a versatile Hall-effect sensor from Micronas. This sensor is designed to detect magnetic fields and convert them into an electrical signal. It is commonly used in a variety of automotive and industrial applications where accurate and reliable magnetic field sensing is required. The 'HAL' prefix indicates a Hall-effect sensor. The specific suffix likely denotes variations in sensitivity, temperature range, and other parameters.

Applications:

  • Automotive position and speed sensing
  • Brushless DC motor control
  • Valve position sensing
  • Robotics and automation
  • Industrial position sensing

Features:

  • Hall-effect sensing technology
  • High sensitivity
  • Wide operating temperature range
  • Robust and reliable performance
  • Small package size (typically SOT23 or similar)
  • Digital or analog output options (depending on configuration)
  • Built-in protection features (e.g., overvoltage protection)

Benefits:

  • Precise and reliable magnetic field detection
  • Contactless sensing for long lifespan
  • Suitable for harsh environments
  • Easy integration into various systems
  • Improved system performance and control

Additional Details:

The HAL504SF-A-4-R-1-0's specific characteristics, such as sensitivity, operating voltage, and output type (analog or digital), are defined by the complete part number and its corresponding datasheet. These sensors often include features like temperature compensation to maintain accuracy over a wide temperature range. The output signal can be used directly by a microcontroller or other processing unit. The sensor's robust design ensures reliable operation in demanding environments. The power consumption is typically low, making it suitable for battery-powered applications. Consult the Micronas datasheet for detailed information on the electrical characteristics, sensitivity curves, and application circuits.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess