EN
  • EN
  • DE

VCT3801A-C4

Part No VCT3801A-C4
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397657-VCT3801A-C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCT3801A-C4 CAD Model

Description

The Micronas VCT3801A-C4 is a single-chip TV processor designed for CRT and LCD televisions. This advanced IC integrates a range of functions to provide high-quality video and audio processing, contributing to a superior viewing experience.

Applications

  • CRT Televisions
  • LCD Televisions
  • Display monitors
  • Video processing units

Features

  • Single-chip solution: Integrates multiple functions into a single IC, reducing board space and component count.
  • Advanced video processing: Includes features such as adaptive comb filtering, noise reduction, and sharpness control for enhanced image quality.
  • Multi-standard decoding: Supports various video standards, ensuring compatibility with different broadcast formats.
  • Audio processing: Integrated audio decoder and processing capabilities for high-quality sound reproduction.
  • On-Screen Display (OSD): Supports OSD functionality for displaying menus and information on the screen.
  • Microcontroller interface: Provides an interface for external microcontroller for system control and customization.

Benefits

  • Improved picture quality: Advanced video processing algorithms enhance image clarity, color accuracy, and sharpness.
  • Reduced system cost: Integration of multiple functions reduces the number of components required, lowering overall system cost.
  • Simplified design: Single-chip solution simplifies the design process and reduces board space.
  • Enhanced audio performance: Integrated audio processing capabilities provide high-quality sound reproduction.
  • Greater flexibility: Support for multiple video standards and OSD functionality provides greater flexibility in system design.

The VCT3801A-C4 is designed for ease of integration and offers a cost-effective solution for TV manufacturers looking to deliver high-performance products. It is a versatile solution for various television and display applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess