EN
  • EN
  • DE

VPC3230DC5

Part No VPC3230DC5
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399138-VPC3230DC5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPC3230DC5 CAD Model

Description

The Micronas VPC3230DC5 is a single-chip video processor designed for use in analog TV receivers and video recorders. It integrates various functions including video decoding, audio processing, and display control, making it a compact and cost-effective solution for consumer electronics applications. This is a specific version (C5) of the VPC3230D.

Applications

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players with Analog TV Tuner
  • Set-Top Boxes
  • Video Monitors

Features

  • Integrated Video Decoder: Supports PAL, SECAM, and NTSC standards.
  • Audio Processing: Includes audio demodulation and processing circuits.
  • On-Screen Display (OSD) Controller: Allows for displaying text and graphics on the screen.
  • Automatic Gain Control (AGC): Ensures stable video signal reception.
  • Clock Generation: Integrated clock circuitry reduces external component count.
  • Programmable Control Interface: Flexible control via a microcontroller interface.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Reduced Component Count: Integration of multiple functions lowers the bill of materials.
  • Cost-Effective Solution: Single-chip design reduces manufacturing costs.
  • Improved Performance: Enhanced video and audio processing for superior picture and sound quality.
  • Simplified Design: Easier to implement in various consumer electronics products.
  • Enhanced Reliability: Fewer external components contribute to increased system reliability.
  • Flexible Control: Programmable interface allows for customization and integration with other system components.

The VPC3230DC5 operates with a single power supply, further simplifying system design. It provides a complete solution for analog video processing, from signal reception to display output. The device's compact size and low power consumption make it suitable for a wide range of applications, including portable devices and energy-efficient consumer electronics. The integration of key features such as automatic gain control and on-screen display capability contributes to a higher quality viewing experience. It's designed to handle weak or noisy signals, providing stable output even in challenging environments.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess