EN
  • EN
  • DE

VSP9407B-VK-C4

Part No VSP9407B-VK-C4
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399897-VSP9407B-VK-C4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP9407B-VK-C4 CAD Model

Description

The VSP9407B-VK-C4 is a single-chip multistandard vision and sound processor manufactured by Micronas GmbH. This integrated circuit is designed to decode analog TV signals, handling various global standards, and processing audio alongside video. It provides a compact and cost-effective solution for television receivers, video recorders, and similar consumer electronics devices.

Applications:

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Recorders with Analog TV Tuners
  • Set-Top Boxes
  • Analog Video Processing Equipment

Features:

  • Multistandard Video Decoding: Supports PAL, SECAM, and NTSC color standards.
  • Sound Processing: Integrates audio demodulation and processing.
  • Single-Chip Solution: Combines video and audio processing functions in a single integrated circuit, reducing board space and component count.
  • Baseband Signal Processing: Handles the baseband video and audio signals.
  • Adaptive Comb Filter: Improves picture quality by reducing cross-color and cross-luminance artifacts.
  • Automatic Gain Control (AGC): Ensures stable signal levels for optimal performance.
  • On-Screen Display (OSD) Interface: Facilitates the display of text and graphics on the screen.

Benefits:

  • Simplified Design: Reduces the complexity of analog TV receiver designs.
  • Cost-Effective: Single-chip integration lowers overall system costs.
  • Improved Picture Quality: Advanced filtering techniques enhance video clarity.
  • Compact Solution: Minimizes the required board space.
  • Global Compatibility: Supports multiple analog TV standards for worldwide use.

Additional Details:

The VSP9407B-VK-C4 typically requires external components such as a tuner, video output drivers, and audio amplifiers to complete the TV receiver system. It operates on a specific voltage range, and its power consumption is optimized for consumer electronics applications. The device comes in a specific package type (e.g., QFP) which affects its mounting and thermal characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess