EN
  • EN
  • DE

ME6211C33R5G

Part No ME6211C33R5G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830720-ME6211C33R5G
Ultra Librarian 3D Model Ultra Librarian ME6211C33R5G CAD Model

Description

The ME6211C33R5G is a low dropout (LDO) linear regulator produced by Microne. It's designed to provide a stable 3.3V output voltage, making it suitable for a wide array of applications requiring a regulated power supply, especially in portable and battery-powered devices. Its low dropout voltage and low quiescent current contribute to energy efficiency and extended battery life.

Applications:

  • Microcontroller Power Supply: Providing a regulated 3.3V supply for microcontrollers in embedded systems.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Sensor Power: Supplying stable voltage to various sensors in IoT and wearable devices.
  • Portable Devices: Regulating power in smartphones, tablets, and other portable electronics.
  • Memory Devices: Providing a stable voltage supply for memory ICs, such as EEPROMs and Flash memory.

Features:

  • Fixed Output Voltage: 3.3V fixed output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Typically available in a small SOT-23-5 or similar package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system reliability.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and connected circuitry.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.

Additional Details:

The ME6211C33R5G typically operates with an input voltage ranging from 2.0V to 6.0V. It features excellent line and load regulation, ensuring a stable output voltage under varying input voltage and load conditions. Built-in short-circuit protection safeguards against accidental shorts. The 'R5G' suffix likely refers to a specific packaging or tape and reel option. For complete and accurate specifications, including operating temperature range, maximum input voltage, and detailed application notes, refer to the official Microne datasheet.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0433 $50.0115
2,820+ $0.0355 $100.1100
4,365+ $0.0344 $150.1560
6,010+ $0.0333 $200.1330
7,765+ $0.0322 $250.0330
10,385+ $0.0289 $300.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess