EN
  • EN
  • DE

090-44310-12

Part No 090-44310-12
Manufacturer Microsemi Corporation
Catalog Oscillators
Description XTAL OSC ATOMIC 10.0000MHZ CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type Atomic
Frequency 10 MHz
Output CMOS
Voltage - Supply 5V
Frequency Stability 1ppb
Operating Temperature -10°C ~ 75°C
Current - Supply (Max) 2.8A
Mounting Type Through Hole
Package / Case Module
Size / Dimension 2.000" L x 2.000" W (50.80mm x 50.80mm)
Height - Seated (Max) 0.740\
Ultra Librarian 3D Model Ultra Librarian 090-44310-12 CAD Model

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess