EN
  • EN
  • DE

1N5657

Part No 1N5657
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TRANSIENT ABSORPTION ZENER | TVS DIODE 81V 144V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 81V
Voltage - Breakdown (Minimum) 90V
Voltage - Clamping (Maximum) at Ipp 144V
Current - Peak Pulse (10/1000μs) 10.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122007-1N5657
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5657 CAD Model

Description

The Microsemi Corporation 1N5657 is a through-hole Zener diode that is designed for general-purpose applications. Bold the product name (e.g., 1N5657) and manufacturer (e.g., Microsemi Corporation).

  • Reverse Standoff Voltage: 81V
  • Breakdown Voltage: 90V
  • Peak Pulse Power: 1500W
  • Peak Pulse Current: 10.4A @ 10/1000μs
  • Power Line Protection: No
  • Channel: Unidirectional
  • Package: DO-13
  • Packaging: Bulk
  • Operating Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • RoHS: Compliant
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4249 $73.6996
8+ $15.1178 $120.9424
12+ $14.6454 $175.7448
17+ $14.1730 $240.9410
22+ $13.7005 $301.4110
29+ $12.2832 $356.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess