EN
  • EN
  • DE

1N717A

Part No 1N717A
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 250MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 11 Ohm
Mounting Through Hole
Case / Package DO-35
Win Source Part Number 1002398-1N717A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N717A CAD Model

Description

The 1N717A is a Zener diode manufactured by Microsemi Corporation. It is designed to provide a stable reference voltage for various electronic circuits. Zener diodes are specifically engineered to operate in the reverse breakdown region, maintaining a constant voltage across their terminals despite variations in current.

Applications:

  • Voltage Regulation: Providing a stable and precise voltage output in power supplies.
  • Voltage Referencing: Generating reference voltages for analog circuits, such as comparators and A/D converters.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping and limiting voltage waveforms in signal processing applications.

Features:

  • Precise Zener Voltage: Maintains a stable voltage over a wide range of currents.
  • Low Dynamic Impedance: Provides a stable voltage even with varying load currents.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Axial Lead Package: Allows for easy through-hole mounting.

Benefits:

  • Stable Voltage Regulation: Ensures consistent and reliable voltage output in regulated power supplies.
  • Accurate Voltage Referencing: Provides a precise voltage reference for sensitive analog circuits.
  • Enhanced Circuit Protection: Protects downstream components from overvoltage conditions.
  • Long-Term Reliability: Glass passivated junction ensures stable performance over time.
  • Versatile Application: Suitable for a wide range of voltage regulation and protection applications.

Additional Details:

The 1N717A Zener diode is typically available in an axial lead package, which is easy to mount on PCBs. It operates by maintaining a specified reverse voltage when a reverse current flows through it. The precise Zener voltage is determined during the manufacturing process and is specified in the datasheet. The diode's low dynamic impedance ensures a stable output voltage even when the current through it varies. The device is frequently used in both commercial and industrial applications requiring stable voltage regulation and protection. Its robust design ensures reliable performance in various environmental conditions.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess