EN
  • EN
  • DE

A1020B-1PL84C

Part No A1020B-1PL84C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ACT 1
Part Status Obsolete(EOL)
Number of LABs/CLBs 547
Number of I/O 69
Number of Gates 2000
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 766597-A1020B-1PL84C
Popularity Medium
Supply and Demand Status Limited
Family Name A1020B
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A1020B-1PL84C CAD Model

Description

The Microsemi Corporation A1020B-1PL84C is an integrated circuit that belongs to the ACT 1 series.

  • Package Size: 84-LCC (J-Lead)
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • I/Os: 69
  • LABs/CLBs: 547
  • Gates: 2000
  • Status: Obsolete
  • Mounting: SMD
  • Popularity: Medium
  • Cross-Reference: TPC1020BFN-084C, TPC1010BFN-084I, TPC1010AFN-084I

You May Also Be Interested in

Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess