EN
  • EN
  • DE

XC7K410T-1FBG900C

Part No XC7K410T-1FBG900C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 500 I/O 900FCBGA / Kintex®-7 Field Programmable Gate Array (FPGA) IC 500 29306880 406720 900-BBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 31775
Number of Logic Elements/Cells 406720
Total RAM Bits 29306880
Number of I/O 500
Voltage - Supply 0.97V ~ 1.03V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Case / Package 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Base Product Number XC7K410
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318173-XC7K410T-1FBG900C
Ultra Librarian 3D Model Ultra Librarian XC7K410T-1FBG900C CAD Model

Description

The AMD Xilinx XC7K410T-1FBG900C is an IC that belongs to the FPGA category.

  • Packaging: tray packaging
  • Mounting Style: surface mount
  • I/O Pins: 500
  • LABs/CLBs: 31775
  • Logic Elements/Cells: 406720
  • Total RAM Bits: 29306880
  • Voltage Supply: 0.97V to 1.03V
  • Supplier Device Package: 900-FCBGA (31x31)
  • Operating Temperature: 0°C to 85°C (TJ)
  • ROHS Compliance: ROHS3 compliant
  • ECCN: 3A991D

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess