EN
  • EN
  • DE

A1280A-1PG176C

Part No A1280A-1PG176C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description ACT2 Family FPGAs | IC FPGA 140 I/O 176CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
Number of LABs/CLBs 1232
The number of I/O 140
Number of Gates 8000
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 176-BCPGA
Supplier Device Package 176-CPGA (39.88x39.88)
Family Part Number A1280
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1134441-A1280A-1PG176C
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1280A-1PG176C CAD Model

Description

The A1280A-1PG176C is a Field Programmable Gate Array (FPGA) manufactured by Microsemi Corporation. It's part of the Antifuse-based FPGA family, known for their high security and reliability in demanding applications. This particular model comes in a 176-pin Plastic Pin Grid Array (PPGA) package and is designed for high-performance logic integration.

Applications

  • Aerospace and defense systems: Used in control systems, signal processing, and communication equipment.
  • Industrial automation: Implements complex control algorithms and interfaces for PLCs and robotics.
  • Medical imaging: Powers image processing and data acquisition in MRI, CT scanners, and ultrasound devices.
  • Telecommunications infrastructure: Used in networking equipment, base stations, and signal processing units.
  • Secure data storage: Implements encryption and decryption algorithms in secure storage devices.

Features

  • Antifuse technology: Offers high security and immunity to radiation effects.
  • High density logic: Enables complex digital designs with a large number of logic gates.
  • Versatile I/O capabilities: Supports a wide range of I/O standards for interfacing with various peripherals.
  • On-chip clock management: Provides flexible clock generation and distribution for optimal performance.
  • Non-volatile configuration: Retains configuration data even when power is removed.
  • 176-Pin PPGA Package: Allows for easy prototyping.

Benefits

  • High reliability: Resistant to radiation and extreme temperatures, ensuring stable operation in harsh environments.
  • Enhanced security: Antifuse technology prevents reverse engineering and unauthorized access.
  • Faster time-to-market: Flexible programmability enables rapid prototyping and design iterations.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Long-term availability: Antifuse FPGAs are typically supported for extended periods, ensuring long-term supply.

Additional Details

The A1280A-1PG176C operates at a specific voltage level, consult the datasheet for details. It's designed to withstand a wide temperature range, making it suitable for industrial and military applications. This FPGA offers a significant number of logic cells and registers for implementing complex designs. The device configuration is permanent and cannot be reprogrammed. The antifuse technology makes it suitable for applications where data security is critical. The device's configuration is secure against tampering. Detailed timing characteristics are available in the product datasheet. Microsemi provides comprehensive design tools and support for the A1280A-1PG176C, including synthesis, place and route, and simulation software.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess