EN
  • EN
  • DE

A3P030-1QNG68

Part No A3P030-1QNG68
Manufacturer Microsemi Corporation
Catalog OEM Souring
Description 68-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466755-A3P030-1QNG68
Manufacturer Microsemi Corporation
Package Tray
Product Status Active
Number of I/O 49
Number of Gates 30000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian A3P030-1QNG68 CAD Model

Description

The A3P030-1QNG68 is another remarkable semiconductor device offered by Microsemi Corporation, packaged in a compact 68-VFQFN with an exposed pad for enhanced thermal dissipation. This component is designed to support a wide array of applications, including high-performance computing, signal processing, and advanced embedded systems. It reflects Microsemi's dedication to delivering cutting-edge technology and performance. The A3P030-1QNG68 is engineered for applications that demand high-speed operation and reliability, providing a versatile solution for modern electronic systems. Its compact size and exposed pad design make it suitable for designs where space is at a premium, yet where maintaining optimal operational temperatures is crucial. The device is a testament to Microsemi's innovation in semiconductor technology, offering designers a high-performance option for their most challenging applications.

You May Also Be Interested in

Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess