EN
  • EN
  • DE

A54SX08A-FGG144

Part No A54SX08A-FGG144
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 111 I/O 144FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 111 144-LBGA
Manufacturer Microsemi Corporation
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 111
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A54SX08A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909027-A54SX08A-FGG144
Ultra Librarian 3D Model Ultra Librarian A54SX08A-FGG144 CAD Model

Description

The Microsemi A54SX08A-FGG144 is a member of the SX family of Field Programmable Gate Arrays (FPGAs). This FPGA is known for its high performance, high density, and robust architecture. The A54SX08A-FGG144 offers a substantial amount of logic resources and I/O capabilities in a fine-pitch grid array (FGG) package with 144 pins. It is well-suited for applications requiring high-speed data processing and complex logic functions.

Applications:

  • Telecommunications: Used in network switches, routers, and base stations for high-speed data processing and control.
  • Aerospace and Defense: Employed in radar systems, signal processing, and secure communication devices.
  • Industrial Automation: Incorporated in machine vision systems, motor control, and programmable logic controllers (PLCs).
  • Medical Imaging: Utilized in medical imaging equipment for real-time image processing.
  • Test and Measurement: Used in high-speed data acquisition systems and logic analyzers.

Features:

  • 8,000 Logic Gates: Provides a significant amount of programmable logic for complex designs.
  • High-Speed Performance: Delivers high-speed performance with low propagation delays.
  • Non-Volatile Configuration: Uses antifuse technology for non-volatile configuration, ensuring secure and permanent programming.
  • I/O Pins: Offers a large number of I/O pins for interfacing with external devices.
  • System ACE Interface: Includes a System ACE interface for configuration and system control.
  • On-Chip Clock Management: Incorporates on-chip clock management circuits for precise clock control.

Benefits:

  • High Performance: Provides high performance for demanding applications.
  • Secure Design: Ensures design security and protects against unauthorized access.
  • Fast Time-to-Market: Reduces development time due to its programmable nature.
  • Customization: Allows designers to implement custom logic functions and algorithms.
  • Cost-Effective Solution: Offers a cost-effective solution compared to ASICs for low to medium volume production.
  • Reliable Operation: Ensures reliable operation over a wide range of temperature and voltage conditions.

Additional Details:

The A54SX08A-FGG144 operates at a core voltage of 5V. It supports various I/O standards, including TTL and CMOS. The FPGA is programmed using Microsemi's design tools, which provide a comprehensive set of features for design entry, synthesis, place and route, and verification. The FGG144 package offers excellent thermal performance and is suitable for high-density PCB layouts. It includes built-in testability features. The antifuse technology ensures that the configuration is permanently programmed and cannot be altered after programming, providing a high level of security.

The device's high-speed performance is due to its advanced architecture and optimized routing resources. It is often used in applications requiring real-time processing and control. Proper design practices, including signal integrity analysis and power distribution planning, are essential for achieving optimal performance. The A54SX08A-FGG144 is often chosen for its combination of performance, security, and reliability.

In summary, the Microsemi A54SX08A-FGG144 is a high-performance and secure FPGA, ideal for a wide array of applications requiring high speed, high density, and reliable operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.3993 $102.3993
2+ $99.1994 $198.3988
3+ $95.9994 $287.9982
4+ $92.7994 $371.1976
5+ $83.1995 $415.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess