EN
  • EN
  • DE

A54SX16-CQ208

Part No A54SX16-CQ208
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208CQFP / series Field Programmable Gate Array (FPGA) IC 175 208-BFCQFP with Tie Bar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microsemi Corporation
Series SX
Package Tray
Product Status Obsolete
Number of LABs/CLBs 1452
Number of I/O 175
Number of Gates 24000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 208-BFCQFP with Tie Bar
Supplier Device Package 208-CQFP (75x75)
Base Product Number A54SX16
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names A54SX16-CQ208-ND,150-A54SX16-CQ208
Standard Package 2
Win Source Part Number 1042226-A54SX16-CQ208
Ultra Librarian 3D Model Ultra Librarian A54SX16-CQ208 CAD Model

Description

The A54SX16-CQ208 is an FPGA (Field Programmable Gate Array) from Microsemi's SX family. These FPGAs are designed for applications requiring high performance and flexibility. The SX family is known for its robust architecture and reliability.

Applications

  • Data communication
  • Image processing
  • Industrial automation
  • Avionics
  • Military applications

Features

  • 16,000 logic gates
  • CQ208 package (208-pin ceramic quad flatpack)
  • High-speed performance
  • Flexible routing architecture
  • On-chip clock management
  • Wide operating voltage range
  • Operating temperature: -55°C to +125°C

Benefits

  • High performance enables complex computations and fast data processing.
  • Flexibility allows for customization to specific application requirements.
  • Reliability ensures stable operation in harsh environments.
  • On-chip clock management simplifies system design.
  • Wide operating voltage range provides compatibility with various systems.

Additional Details

The A54SX16-CQ208 uses a sea-of-gates architecture which gives a designer maximum flexibility. Designs are generally described using a hardware description language (HDL) such as VHDL or Verilog. The resulting code is then synthesized and implemented using Microsemi's Libero IDE development software. The CQ208 package is designed for high-reliability applications. This package is particularly suitable for applications that require operation over an extended temperature range.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess