EN
  • EN
  • DE

APL602LG

Part No APL602LG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 49A TO-264 / Trans MOSFET N-CH 600V 49A 3-Pin(3+Tab) TO-264 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 12V
Vgs(th) (Maximum) @ Id 4V @ 2.5mA
Input Capacitance (Ciss) (Maximum) @ Vds 9000pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 730W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 24.5A, 12V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264 [L]
Package TO-264-3, TO-264AA
Win Source Part Number 768651-APL602LG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APL602L
Introduction Date July 29, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian APL602LG CAD Model

Description

The Microsemi Corporation APL602LG is a MOSFET transistor that is designed for use in discrete semiconductor products.

  • Transistor Type: N-Channel
  • Package: TO-264-3, TO-264AA
  • Maximum Drain-Source Voltage: 600V
  • Continuous Drain Current (Tc): 49A
  • Maximum Rds On: 125 mOhm @ 24.5A, 12V
  • Maximum Vgs(th): 4V @ 2.5mA
  • Temperature Range (TJ): -55°C to 150°C

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess