EN
  • EN
  • DE

APT06DC60HJ

Part No APT06DC60HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 600V 6A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Silicon Carbide Schottky
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 6 A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 6 A
Current - Reverse Leakage @ Vr 200 µA @ 600 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT06DC60HJ CAD Model

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess