EN
  • EN
  • DE

APT15GP90BDQ1G

Part No APT15GP90BDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 900V 43A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 900V
Maximum Current Collector 43A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 15A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 200μJ (off)
Input Type Standard
Gate Charge 60nC
Turn-on and Turn-off delay time 9ns/33ns
Testing Conditions 600V, 15A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051437-APT15GP90BDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT15GP90BDQ1G CAD Model

Description

APT15GP90BDQ1G Overview

The APT15GP90BDQ1G is a reliable high-voltage rectifier diode featuring low reverse recovery loss and excellent thermal performance. It is an ideal choice for high efficiency and low noise operations in critical electronic systems.

Applications

  • Industrial power supplies
  • Welding equipment
  • High-efficiency industrial lighting
  • Electric vehicle powertrains

Features and Benefits

  • Superior Switching Performance: Allows for rapid transitions with minimal power dissipation, maintaining high operational efficiency.
  • Insulated Pakage: Provides added safety in high-voltage applications.
  • Low Forward Voltage Drop: Enhances overall power efficiency and reduces thermal losses.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess