EN
  • EN
  • DE

APT20M38BVFRG

Part No APT20M38BVFRG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 67A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 67A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 225nC @ 10V
Max Input Capacitance 6120pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 370W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Dimension TO-247-3
Win Source Part Number 1017993-APT20M38BVFRG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT20M38BVFRG CAD Model

Description

The APT20M38BVFRG is a power RF MOSFET from Microsemi Corporation, designed for high-frequency power applications. This MOSFET is engineered to deliver high power gain, efficiency, and ruggedness, making it suitable for demanding RF and microwave applications. It features advanced silicon MOSFET technology to provide reliable and consistent performance.

Applications:

      
  • RF Power Amplifiers: Used in high-power RF amplifiers for communications, radar, and industrial applications.
  •   
  • Solid-State Transmitters: Employed in solid-state transmitters for broadcasting and telecommunications.
  •   
  • Industrial Heating: Used in RF generators for industrial heating and welding applications.
  •   
  • Medical Equipment: Integrated into RF-based medical devices such as MRI systems and RF ablation equipment.

Features:

      
  • High Power Gain: Provides significant amplification of RF signals.
  •   
  • High Efficiency: Minimizes power dissipation, leading to efficient operation.
  •   
  • High Breakdown Voltage: Ensures reliable operation under high-voltage conditions.
  •   
  • Rugged Design: Designed to withstand harsh operating environments and conditions.

Benefits:

      
  • Enhanced Signal Amplification: High power gain enables significant amplification of RF signals, improving system performance.
  •   
  • Reduced Power Consumption: High efficiency minimizes power dissipation, reducing overall power consumption.
  •   
  • Improved Reliability: Rugged design ensures reliable operation in demanding environments, enhancing system reliability.
  •   
  • High-Frequency Performance: Optimized for high-frequency applications, delivering consistent and reliable performance.

Specifications: Typical specifications for the APT20M38BVFRG include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions for accurate specifications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess