EN
  • EN
  • DE
  • IT

APT30GP60BDQ1

Part No APT30GP60BDQ1
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 100A 463W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 100A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 30A
Maximum Power Dissipation 463W
Total Switching Energy(Ets) 260μJ (on), 250μJ (off)
Input Type Standard
Gate Charge 90nC
Turn-on and Turn-off delay time 13ns/55ns
Testing Conditions 400V, 30A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051453-APT30GP60BDQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30GP60BDQ1 CAD Model

Description

APT30GP60BDQ1

The APT30GP60BDQ1 is an advanced insulated gate bipolar transistor (IGBT) offering exceptional performance for a wide range of power electronics applications. Noted for its low on-state voltage, this component is perfect for use in motor drives, inverters, and power converters, where efficiency and durability are paramount.

  • Applications/Projects:
    • Motor drives
    • Inverters
    • Welders
    • Power converters
  • Features and Benefits:
    • Low on-state voltage: Minimizes power losses.
    • Fast switching: Enhances performance in dynamic applications.
    • Robust construction: Provides reliability in demanding environments.
    • Standard TO-247 package: Ensures compatibility with existing designs.

    Consult the product datasheet for specific ratings and application guidelines to optimize performance.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $41.1893
STMicroelectronics
IGBT TRENCH FS 600V 40A TO-247
Lowest to $3.5857
Infineon Technologies
IGBT 600V 47A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 1200V 30A TO-247AC
Need more? Email Us
Microchip Technology
IGBT TRENCH FS 600V 229A TO264
Need more? Email Us
Infineon Technologies
IGBT 650V 74A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 95A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess