EN
  • EN
  • DE

APT40DS10HJ

Part No APT40DS10HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 100V 40A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 40 A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 40 A
Current - Reverse Leakage @ Vr 1 mA @ 100 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT40DS10HJ CAD Model

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess