EN
  • EN
  • DE

HMC548LP3E

Part No HMC548LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LNA HBT MMIC 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.2GHz to 3GHz
P1dB 11dBm
Gain 20dB to 26dB
Noise Figure 1.3dB to 1.9dB
RF Type GPS
Supply Voltage - Operating 3V, 5V
Operating Supply Current 10mA to 30mA
Test Frequency 1.575GHz
Case / Package 16-SMT (3x3)
Win Source Part Number 46998-HMC548LP3E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC548LP3E CAD Model

Description

The HMC548LP3E from Analog Devices Inc. is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch that operates in the frequency range of DC to 10 GHz. Designed for use in a wide array of RF applications, this switch is housed in a compact 3x3 mm QFN leadless package, which makes it suitable for integration into systems where space is at a premium.

Key Features

  • Frequency Range: Operates effectively from DC to 10 GHz, making it versatile for various applications including test equipment, military and space, as well as telecommunications.
  • Non-Reflective Design: Minimizes signal reflections at the off ports, which is critical for maintaining signal integrity in high-frequency applications.
  • High Isolation: Provides excellent isolation of up to 45 dB at 1 GHz, ensuring that signals are well separated and cross-talk is minimized.
  • Low Insertion Loss: Features a low insertion loss of 1.0 dB at 1 GHz, which helps to maintain signal strength when passing through the switch.
  • Positive Control Voltage: Requires a single positive control voltage ranging from +3 to +5 V, simplifying the power supply design.
  • Fast Switching Speed: Offers a fast switching speed of 6 ns, enabling rapid signal routing which is beneficial in time-sensitive applications.
  • Leadless QFN Package: Comes in a 3x3 mm leadless QFN package that is both space-efficient and compatible with standard surface-mount technology.

Applications

The HMC548LP3E is ideal for use in a variety of applications, such as:

  • Wireless infrastructure (GSM, PCS, DCS, WCDMA, LTE)
  • RFID and radar systems
  • Satellite communication systems
  • Test equipment and sensors
  • Electronic warfare and ECM systems

With its robust performance and compact footprint, the HMC548LP3E from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient switching mechanism in their RF communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7996 $62.3968
19+ $6.3998 $121.5962
28+ $6.1997 $173.5916
39+ $5.9998 $233.9922
50+ $5.7997 $289.9850
67+ $5.1998 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess