EN
  • EN
  • DE

TVR10681

Part No TVR10681
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383574-TVR10681
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR10681 CAD Model

Description

The TVR10681 is a varistor manufactured by TKS. As a voltage-dependent resistor (VDR), its primary function is to protect electronic circuits from transient voltage surges, spikes, and other overvoltage events. By rapidly decreasing its resistance when subjected to high voltage, the varistor diverts the surge current away from sensitive components, thus preventing damage.

Applications

  • Power Supplies: Providing overvoltage protection for power supply units.
  • Consumer Electronics: Protecting devices such as TVs, stereos, and appliances.
  • Industrial Automation: Safeguarding control systems and industrial equipment from electrical transients.
  • Telecommunications Equipment: Protecting phone lines and communication infrastructure.
  • Surge Protection Devices: Employed within surge protectors to enhance their protective capabilities.

Features

  • High Surge Current Capability: Able to withstand significant surge currents without failure or degradation.
  • Fast Response Time: Reacts quickly to voltage transients, providing immediate protection.
  • Wide Operating Voltage Range: Suitable for a wide range of voltage levels and applications.
  • Compact Size: Allows for easy integration into densely populated circuit boards.
  • RoHS Compliance: Meets requirements for the restriction of hazardous substances.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic circuits from damage due to overvoltage events.
  • Improved System Reliability: Increases the lifespan and reliability of electronic devices.
  • Reduced Downtime: Minimizes equipment failures and downtime caused by voltage transients.
  • Cost-Effective Solution: Provides a cost-effective method for protecting electronic circuits.
  • Simplified Design: Can be easily integrated into new and existing circuit designs.

The TVR10681 varistor typically employs a metal oxide semiconductor material. Detailed specifications, including clamping voltage, maximum surge current, capacitance, and operating temperature range, are available in the manufacturer's datasheet. It is crucial to choose a varistor with voltage and surge current ratings appropriate for the specific application to ensure effective protection. Derating considerations should also be taken into account based on the application's operational environment. These components are vital for ensuring electronic systems can withstand the rigors of fluctuating power conditions and transient events, ensuring system stability and longevity.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,345 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess