EN
  • EN
  • DE
  • IT

CDLL5819

Part No CDLL5819
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO213AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 45V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package DO-213AB
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1052616-CDLL5819
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian CDLL5819 CAD Model

Description

The Microsemi Corporation CDLL5819 diode is a Schottky type with a DO-213AB package.

  • Package: DO-213AB
  • Type: Schottky
  • Mounting: surface mount device
  • Reverse Voltage: 45V
  • Forward Voltage: 490mV @ 1A
  • Current Average Rectified: 1A
  • Reverse Leakage: 50μA @ 45V
  • Capacitance: 70pF @ 5V, 1MHz
  • Temperature Range: -65°C to 125°C
  • Recovery Speed: 200mA (Io)
  • Product Type: discrete semiconductor product
  • Popularity: medium
  • Supply and Demand Status: sufficient
  • Quantity per Package: one

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4684 $67.7472
19+ $6.9486 $132.0234
29+ $6.7314 $195.2106
40+ $6.5143 $260.5720
52+ $6.2972 $327.4544
69+ $5.6457 $389.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess