EN
  • EN
  • DE

FST8130

Part No FST8130
Manufacturer Microsemi Corporation
Description Schottky MiniMod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1176081-FST8130
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST8130 CAD Model

Description

The FST8130 is a Schottky Rectifier manufactured by Microsemi Corporation. It is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. This device is commonly used in power supplies, inverters, and other high-performance circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage with high efficiency.
  • Inverters: Employed in inverters to rectify the AC output of the inverter, providing a stable DC voltage.
  • DC-DC Converters: Utilized in DC-DC converters to rectify and regulate voltage levels with minimal losses.
  • Free-Wheeling Diodes: Used as free-wheeling diodes to protect inductive loads from voltage spikes during switching.
  • Reverse Polarity Protection: Implemented for reverse polarity protection to prevent damage from incorrect power supply connections.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves overall efficiency of the circuit.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents without damage, ensuring reliability.
  • High-Temperature Operation: Operates reliably at high temperatures, making it suitable for demanding environments.
  • RoHS Compliant: Meets RoHS environmental standards for lead-free manufacturing.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency in power conversion circuits.
  • Improved Reliability: High surge current capability and high-temperature operation enhance the reliability of the device.
  • Reduced Power Dissipation: Lower power dissipation results in cooler operation and improved system performance.
  • Compact Design: Small package size allows for compact and space-saving designs.
  • Protection Against Voltage Spikes: Provides protection against voltage spikes, ensuring the longevity of the circuit.

Additional Details:

The FST8130 typically features a maximum repetitive peak reverse voltage of 30V and a forward current of 8A. It is available in various package types. The specific electrical characteristics, such as reverse leakage current and forward voltage at different current levels, are detailed in the Microsemi datasheet. It is important to consult the datasheet for precise specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess