EN
  • EN
  • DE

JAN1N755A

Part No JAN1N755A
Manufacturer Microsemi Corporation
Description SILICON 400 mW ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1191371-JAN1N755A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian JAN1N755A CAD Model

Description

The JAN1N755A is a Zener diode manufactured by Microsemi Corporation. It's a silicon Zener diode designed for providing voltage regulation and overvoltage protection in various electronic circuits. This diode is characterized by its high reliability and stable performance under different operating conditions.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Reference Voltage Sources
  • Calibration Equipment
  • Power Supplies
  • Instrumentation

Features:

  • High Reliability: Manufactured to stringent military standards.
  • Stable Zener Voltage: Provides consistent voltage regulation.
  • Glass Passivated Junction: Offers excellent stability and reliability.
  • DO-35 Package: Compact and suitable for through-hole mounting.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.
  • Low Leakage Current: Minimizes power loss and improves efficiency.

Benefits:

  • Precise Voltage Regulation: Ensures a stable voltage reference for sensitive circuits.
  • Protection Against Overvoltage: Safeguards downstream components from damage.
  • Extended Circuit Lifespan: High-quality construction and stable performance enhance circuit reliability.
  • Simplified Design Integration: Easily incorporated into various voltage regulation and protection circuits.
  • Military-Grade Performance: Suitable for applications demanding high reliability.

Technical Specifications:

The JAN1N755A features a Zener voltage (Vz) of 6.8V with a specified tolerance. It has a maximum power dissipation rating. The operating temperature range is designed for maintaining stability in various environments. The reverse leakage current is minimized for efficient voltage regulation.

The JAN1N755A Zener diode provides reliable voltage regulation and protection, making it suitable for applications requiring stable voltage and high reliability, particularly in environments where military-grade components are preferred.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess