EN
  • EN
  • DE

JANTX1N4109

Part No JANTX1N4109
Manufacturer Microsemi Corporation
Description SILICON 500mA LOW NOISE ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1191422-JANTX1N4109
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N4109 CAD Model

Description

The JANTX1N4109 is a silicon switching diode manufactured by Microsemi Corporation. It is designed for high-reliability switching applications, offering fast switching speeds and low forward voltage drop. This diode is particularly well-suited for military, aerospace, and other high-reliability applications.

Applications:

  • High-Speed Switching
  • Signal Detection
  • Logic Circuits
  • Clamp Circuits
  • Protection Circuits
  • Wave Shaping
  • Military and Aerospace Applications

Features:

  • High Reliability: Manufactured and tested to stringent military specifications (JANTX).
  • Fast Switching Speed: Provides rapid switching transitions.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Glass Passivated Junction: Offers excellent stability and reliability.
  • DO-35 Package: Compact and rugged package for through-hole mounting.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Efficient Switching: Fast switching speed and low forward voltage drop improve circuit performance.
  • High Reliability: Military-grade construction ensures dependable operation in harsh environments.
  • Effective Signal Handling: Accurate signal detection and processing.
  • Simplified Circuit Design: Easy to integrate into various switching and signal processing circuits.
  • Robust Performance: Withstands demanding operating conditions with stable performance.

Technical Specifications:

The JANTX1N4109 features a low forward voltage drop (VF) and a fast reverse recovery time (trr). It is designed for a specified maximum reverse voltage (VR) and forward current (IF). The operating temperature range is specified to ensure stable performance across a range of environmental conditions. The diode is housed in a DO-35 package.

The JANTX1N4109 silicon switching diode offers exceptional reliability and performance, making it suitable for demanding applications where component failure cannot be tolerated. Its military-grade construction and precise electrical characteristics make it a preferred choice for critical electronic circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess