EN
  • EN
  • DE

JANTX1N4467

Part No JANTX1N4467
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description 1.5 WATT GLASS ZENER DIODES | DIODE ZENER 12V 1.5W DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.microsemi.com
Win Source Part Number 1191426-JANTX1N4467
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Supplier Device Package DO-41
Manufacturer Package DO-204AL, DO-41, Axial
Mounting Style Through Hole
Temperature Range - Operating -65°C ~ 175°C
Voltage - Forward (Vf) (Maximum) at If 1V at 200mA
Current - Reverse Leakage at Vr 200nA at 9.6V
Impedance (Maximum) (Zzt) 7 Ohms
Maximum Power 1.5W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 12V
Packaging Bulk
Manufacturer Microsemi Corporation
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian JANTX1N4467 CAD Model

Description

The JANTX1N4467 is a zener diode from Microsemi Corporation.

  • Zener Voltage: 12V
  • Tolerance: ±5%
  • Package: DO-41
  • Mounting: through-hole
  • Impedance: 7 Ohms
  • Power: 1.5W
  • Voltage Forward: 1V @ 200mA
  • Current Reverse Leakage @ Vr: 200nA @ 9.6V
  • Temperature Range: -65°C to 175°C
  • Category: discrete semiconductor products
  • Supply and Demand Status: limited
  • MSL Level: 1 (unlimited)
  • Power: 1.5W

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9710 $59.8260
15+ $8.1815 $122.7225
22+ $7.9258 $174.3676
31+ $7.6700 $237.7700
39+ $7.4144 $289.1616
53+ $6.6474 $352.3122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess