EN
  • EN
  • DE
  • IT

JANTX1N6627

Part No JANTX1N6627
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description ULTRA  FAST RECTIFIERS | DIODE GEN PURP 440V 1.75A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 440V
Current - Average Rectified (Io) 1.75A
Voltage - Forward (Vf) (Maximum) at If 1.35V at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 2μA at 440V
Capacitance at Vr, F 40pF at 10V, 1MHz
Mounting Style Through Hole
Manufacturer Package E, Axial
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191469-JANTX1N6627
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N6627 CAD Model

Description

The Microsemi Corporation 1191469-JANTX1N6627 is a standard diode that is ideal for fast recovery applications.

  • Maximum Voltage Reverse (Vr): 440V
  • Forward Voltage (Vf): 1.35V @ 2A
  • Current Average Rectified (Io): 1.75A
  • Reverse Recovery Time (trr): 30ns
  • Packaging: bulk
  • Package: E, axial
  • Supply and Demand Status: limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Capacitance: 40pF @ 10V, 1MHz

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3391 $73.0173
6+ $19.9706 $119.8236
9+ $19.3464 $174.1176
12+ $18.7224 $224.6688
16+ $18.0983 $289.5728
21+ $16.2261 $340.7481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess