EN
  • EN
  • DE

LX1553CDM

Part No LX1553CDM
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 8-Pin SOIC / IC REG CTRLR BUCK/BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 784762-LX1553CDM
Popularity Medium
Supply and Demand Status Limited
Family Name LX1553
Introduction Date June 18, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LX1553CDM CAD Model

Description

The LX1553CDM from Microsemi Corporation is a step-up and step-down integrated circuit (IC).

  • Type: Transistor Driver
  • Output Configuration: Positive
  • Synchronous Rectifier: Yes
  • Duty Cycle: 96%
  • Package: 8-SOIC
  • Frequency Control: Yes
  • Supply Voltage: 7.6V to 30V
  • Outputs: 1
  • Family: LX1553
  • Operating Temperature: 0°C to 70°C
  • Alternative Parts: LX1553CD-TR, LX1553CPW-TR, LX1553CPW, LX1553CD

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess