EN
  • EN
  • DE

LP8340CDTX-5.0/NOPB

Part No LP8340CDTX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A TO252-3 / LDO Regulator Pos 5V 1A 3-Pin(2+Tab) TO-252 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.8V @ 1A
Output Current 1A
Operating Supply Current 100μA ~ 170μA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-3
Win Source Part Number 779915-LP8340CDTX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8340
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP8340CDTX-5.0/NOPB CAD Model

Description

The LP8340CDTX-5.0/NOPB is a low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 5.0 volts. This component is ideal for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment. Its robust design ensures reliable performance in various operating conditions.

Key Features

  • Stable Output: The regulator provides a stable 5.0V output with an accuracy of ±1%, which is critical for sensitive electronics that require precise voltage levels for optimal performance.
  • High Efficiency: With a low dropout voltage, the LP8340CDTX-5.0/NOPB maintains high efficiency even at low input-to-output voltage differentials, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the application from damage due to overheating.
  • Current Limiting: An internal current limit feature helps protect the regulator and the load from short-circuit and overload conditions.
  • Low Quiescent Current: The regulator's low quiescent current minimizes power consumption when the device is in standby mode, extending battery life in portable applications.

Applications

The versatile nature of the LP8340CDTX-5.0/NOPB makes it suitable for a multitude of applications, including:

  • Power management for microcontrollers and microprocessors
  • Consumer electronics such as audio/visual equipment
  • Automotive infotainment and body control modules
  • Industrial control systems and instrumentation
  • Portable and battery-powered devices

Package and Quality

This regulator is available in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and is well-suited for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards for hazardous substances.

Conclusion

With its fixed 5.0V output, high efficiency, and protective features, the LP8340CDTX-5.0/NOPB from Texas Instruments is a reliable and versatile choice for designers looking to ensure stable power supply in their electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess