EN
  • EN
  • DE

LX1682C

Part No LX1682C
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5V
Frequency - Switching 190kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 206904-LX1682C
Ultra Librarian 3D Model Ultra Librarian LX1682C CAD Model

Description

The Microsemi Corporation LX1682C is an obsolete(EOL) electronic component that belongs to the Integrated Circuits category.

  • Category: Integrated Circuits
  • Packaging: 8-SOIC
  • Purpose: Step-down
  • Supply Voltage: 5V
  • Temperature Range: 0°C to 70°C (TA)
  • Output Type: Transistor Driver
  • Topology: Buck
  • Frequency Switching: 190kHz
  • Control Features: Current Limit and Soft Start
  • Number of Outputs: 1
  • Rectifier: Synchronous rectifier with 1 output phase
  • Clock Sync: No
  • Duty Cycle (max): Not specified
  • Win Source Part Number: 206904-LX1682C

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9651 $69.8255
11+ $11.4588 $126.0468
16+ $11.1007 $177.6112
22+ $10.7427 $236.3394
28+ $10.3846 $290.7688
38+ $9.3105 $353.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess