EN
  • EN
  • DE

LX1686CPW

Part No LX1686CPW
Manufacturer Microsemi Corporation
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BACKLIGHT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Controller
Frequency 84kHz to 116kHz
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 206906-LX1686CPW
Ultra Librarian 3D Model Ultra Librarian LX1686CPW CAD Model

Description

The LX1686CPW is a CCFL controller manufactured by Microsemi Corporation. This controller is designed to operate in a temperature range of 0°C to 85°C and is ideal for use in various electronic applications.

  • Frequency Range: 84kHz to 116kHz
  • Features: Supports dimming
  • Package: 24-TSSOP
  • Advantages: Reliable and cost-effective solution for controlling CCFL lamps, offers excellent value for money

You May Also Be Interested in

Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess